Win Source Part Number: 1192210-2STA2121
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 25
Power - Max: 220 W
Voltage - Collector Emitter Breakdown (Max): 250 V
Current - Collector (Ic) (Max): 17 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 5V
Frequency - Transition: 25MHz
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8741-5,-497-8741
Base Product Number: 2STA
Product Status: Obsolete
250V 17A PNP BJT Power Transistor TO-264 Product overview: 2STA2121 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STA2121 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 250V 17A 25MHz 220W Through Hole TO-264
TRANS PNP 250V 17A TO264
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1192210-2STA2121 | 276-2STA2121 | 497-8741-5-ND | 2STA2121 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 250V 17A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | SOT3 | TO-264-3, TO-264AA | ||
| IC(max) | 17000 milliamps | 17000 milliamps | 17000 milliamps | |
| Power Gain | 80 dB | |||
| Operating Frequency | 25 MHz |