Bipolar (BJT) Transistor PNP 230V 15A 30MHz 150W Through Hole TO-3P
230V 15A PNP BJT Power Transistor 30MHz TO-3P Product overview: 2STA1962 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 30MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 30MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STA1962 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 763035-2STA1962
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 150W
Transistor Type: PNP
Frequency - Transition: 30MHz
Part Status: Obsolete(EOL)
Family Name: 2STA1962
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 230V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 800mA, 8A
Current - Collector Cutoff (Maximum): 5μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 1A, 5V
Alternative Parts (Cross-Reference): 2SA1962O; 2SA1962RTU; 2SA1962OTU;
Introduction Date: September 28, 2007
ECCN: EAR99
Country of Origin: Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
TRANS PNP 230V 15A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 497-7056-5-ND | 276-2STA1962 | 763035-2STA1962 | 2STA1962 |
| Product Name | Single Bipolar Transistors | 230V 15A 30MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2STA1962 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3 | ||
| IC(max) | 15000 milliamps | 15000 milliamps | ||
| VCEO | 230 volts | 230 volts | ||
| VCBO | 230 volts |