STMicroelectronics, Inc. Single Bipolar Transistors 2STA1943

Description
Bipolar (BJT) Transistor PNP 230V 15A 30MHz 150W Through Hole TO-264
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 230V 15A 30MHz 150W Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-7055-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7055-5-ND
Single Bipolar Transistors 497-7055-5-ND
Bipolar (BJT) Transistor PNP 230V 15A 30MHz 150W Through Hole TO-264

Bipolar (BJT) Transistor PNP 230V 15A 30MHz 150W Through Hole TO-264

Buy Now Datasheet
Singapore, Singapore
230V 15A 150W Bipolar Transistor
276-2STA1943
230V 15A 150W Bipolar Transistor 276-2STA1943
PNP BJT Transistor, 230V, 15A, 150W, TO-264 Product overview: 2STA1943 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STA1943 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 230V, 15A, 150W, TO-264 Product overview: 2STA1943 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STA1943 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2STA1943 - 197607-2STA1943 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STA1943
197607-2STA1943
TRANSISTORS - Transistors (BJT) - Single - 2STA1943 197607-2STA1943
Manufacturer: STMicroelectronics Win Source Part Number: 197607-2STA1943 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 150W Alternative Parts (Cross-Reference): NJW21193G; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 197607-2STA1943
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 150W
Alternative Parts (Cross-Reference): NJW21193G;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STA1943 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STA1943
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STA1943
TRANS PNP 230V 15A TO264

TRANS PNP 230V 15A TO264

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-7055-5-ND 276-2STA1943 197607-2STA1943 2STA1943
Product Name Single Bipolar Transistors 230V 15A 150W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2STA1943 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-264-3, TO-264AA SOT3; TO-264
IC(max) 15000 milliamps 15000 milliamps
VCEO 230 volts 230 volts
VCBO 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1220630 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Single Bipolar Transistors - BC857CE6327HTSA1CT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers