PNP BJT Transistor, 140V, 10A, 100W, Through Hole Product overview: 2STA1695 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 140V, 10A, 100W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 140V, 10A, 100W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STA1695 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 855456-2STA1695
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 20MHz Through Hole TO-3P
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2STA
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-7054-5, 2STA1695-ND, 1026-2STA1695
Bipolar (BJT) Transistor PNP 140V 10A 20MHz 100W Through Hole TO-3P
TRANS PNP 140V 10A TO3P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2STA1695 | 855456-2STA1695 | 497-7054-5-ND | 2STA1695 |
| Product Name | Through-Hole 140V 10A 100W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2STA1695 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 140 volts | 140 volts | ||
| VCBO | 140 volts | |||
| fT | 20 MHz |