Bipolar (BJT) Transistor NPN 250V 17A 25MHz 250W Chassis Mount TO-3
POWER BJT, NPN, 250V, 17A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:17A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:25MHz
TRANS NPN 250V 17A TO3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-6953-ND | 57P5668 | 2ST5949 |
| Product Name | Single Bipolar Transistors | Power Bjt, Npn, 250V, 17A, To-3; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3 | |
| IC(max) | 17000 milliamps | 17000 milliamps | |
| VCEO | 250 volts | 250 volts |