Manufacturer: STMicroelectronics
Win Source Part Number: 1325613-2ST501T
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Power - Max: 100 W
Voltage - Collector Emitter Breakdown (Max): 350 V
Current - Collector (Ic) (Max): 4 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2mA, 2A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 2A, 2V
Supplier Device Package: TO-220
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2ST501T-ND,497-16232
Base Product Number: 2ST501
RoHS Status: ROHS3 Compliant
Bipolar (BJT) Transistor NPN - Darlington 350V 4A 100W Through Hole TO-220
Darlington Transistors PWR BIP/S.SIGNAL
TRANS NPN DARL 350V 4A TO220
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1325613-2ST501T | 497-16232-5-ND | 2ST501T | 2ST501T |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| IC(max) | 4000 milliamps | 4000 milliamps |