STMicroelectronics, Inc. Single Bipolar Transistors 2ST31A

Description
Bipolar (BJT) Transistor NPN 60V 3A 40W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 40W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-11083-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-11083-5-ND
Single Bipolar Transistors 497-11083-5-ND
Bipolar (BJT) Transistor NPN 60V 3A 40W Through Hole TO-220

Bipolar (BJT) Transistor NPN 60V 3A 40W Through Hole TO-220

Buy Now Datasheet
TRANS NPN 60V 3A TO-220 - 761-2ST31A - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 3A TO-220
761-2ST31A
TRANS NPN 60V 3A TO-220 761-2ST31A
TRANS NPN 60V 3A TO-220

TRANS NPN 60V 3A TO-220

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2ST31A
Bipolar Transistors - BJT 2ST31A
Bipolar Transistors - BJT Low voltage NPN Power Transistor

Bipolar Transistors - BJT Low voltage NPN Power Transistor

Buy Now Datasheet
Single Bipolar Transistors - 2ST31A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2ST31A
Single Bipolar Transistors 2ST31A
TRANS NPN 60V 3A TO220

TRANS NPN 60V 3A TO220

Supplier's Site Datasheet
Transistor, Npn, 60V, 3A, To-220Ab; Transistor Polarity Stmicroelectronics - 45AC8086 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 3A, To-220Ab; Transistor Polarity Stmicroelectronics
45AC8086
Transistor, Npn, 60V, 3A, To-220Ab; Transistor Polarity Stmicroelectronics 45AC8086
TRANSISTOR, NPN, 60V, 3A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 3A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2ST31A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2ST31A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2ST31A
TRANS NPN 60V 3A TO220

TRANS NPN 60V 3A TO220

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-11083-5-ND 761-2ST31A 2ST31A 2ST31A 45AC8086 2ST31A
Product Name Single Bipolar Transistors TRANS NPN 60V 3A TO-220 Bipolar Transistors - BJT Single Bipolar Transistors Transistor, Npn, 60V, 3A, To-220Ab; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Transistor Technology / Material SILICON
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data