Bipolar (BJT) Transistor NPN 80V 5A 120MHz 25W Through Hole TO-220FP
TRANS NPN 80V 5A TO220FP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2ST1480FP-ND | 2ST1480FP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |