STMicroelectronics, Inc. Single Bipolar Transistors 2SD882

Description
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 12.5W Through Hole SOT-32 (TO-126)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 12.5W Through Hole SOT-32 (TO-126)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-4821-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-4821-5-ND
Single Bipolar Transistors 497-4821-5-ND
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 12.5W Through Hole SOT-32 (TO-126)

Bipolar (BJT) Transistor NPN 30V 3A 100MHz 12.5W Through Hole SOT-32 (TO-126)

Buy Now Datasheet
Bipolar Transistors - 6868045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6868045
Bipolar Transistors 6868045
Transistor NPN 30V 3A 100MHz SOT32

Transistor NPN 30V 3A 100MHz SOT32

Supplier's Site
Bipolar Transistors - 1024116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1024116
Bipolar Transistors 1024116
Transistor NPN 30V 3A 100MHz SOT32

Transistor NPN 30V 3A 100MHz SOT32

Supplier's Site
Singapore, Singapore
30V 3A 100MHz Bipolar Transistor
276-2SD882
30V 3A 100MHz Bipolar Transistor 276-2SD882
NPN BJT Transistor, 30V, 3A, 100MHz, SOT-32 Product overview: 2SD882 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD882 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 30V, 3A, 100MHz, SOT-32 Product overview: 2SD882 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD882 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD882 - 038688-2SD882 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD882
038688-2SD882
TRANSISTORS - Transistors (BJT) - Single - 2SD882 038688-2SD882
Manufacturer: STMicroelectronics Win Source Part Number: 038688-2SD882 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.1V @ 150mA, 3A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 12.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038688-2SD882
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.1V @ 150mA, 3A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 12.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD882 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD882
Single Bipolar Transistors 2SD882
TRANS NPN 30V 3A SOT32

TRANS NPN 30V 3A SOT32

Supplier's Site Datasheet
Transistor, Bipolar, Npn, 30V, 3A, Sot-32-3; Transistor Polarity Stmicroelectronics - 33R1582 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 30V, 3A, Sot-32-3; Transistor Polarity Stmicroelectronics
33R1582
Transistor, Bipolar, Npn, 30V, 3A, Sot-32-3; Transistor Polarity Stmicroelectronics 33R1582
TRANSISTOR, BIPOLAR, NPN, 30V, 3A, SOT-32-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 30V, 3A, SOT-32-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD882
Bipolar Transistors - BJT 2SD882
Bipolar Transistors - BJT NPN Medium Power +30VCEO +5VBEO

Bipolar Transistors - BJT NPN Medium Power +30VCEO +5VBEO

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2SD882
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2SD882
30V 12.5W 100@100mA,2V 3A NPN TO-126 Bipolar Transistors - BJT ROHS

30V 12.5W 100@100mA,2V 3A NPN TO-126 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-4821-5-ND 6868045 276-2SD882 038688-2SD882 2SD882 33R1582 2SD882 2SD882
Product Name Single Bipolar Transistors Bipolar Transistors 30V 3A 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD882 Single Bipolar Transistors Transistor, Bipolar, Npn, 30V, 3A, Sot-32-3; Transistor Polarity Stmicroelectronics Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type TO-225AA, TO-126-3 Sot-32 SOT3; SOT-32-3 TO-225AA, TO-126-3 TO-3; SOT3
Number of units in IC 1
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 1219526 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
 - BC808-40WE6327 - Rochester Electronics
Specs
Package Type SOT323
View Details
2 suppliers