STMicroelectronics, Inc. Single Bipolar Transistors 2SD2012

Description
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 25W Through Hole TO-220F
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 25W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-5900-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5900-5-ND
Single Bipolar Transistors 497-5900-5-ND
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 25W Through Hole TO-220F

Bipolar (BJT) Transistor NPN 60V 3A 3MHz 25W Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
3A 60V Bipolar Transistor
276-2SD2012
3A 60V Bipolar Transistor 276-2SD2012
3A, 60V, NPN, Si, POWER TRANSISTOR, TO-220AB, TO-220F, 3 PIN Product overview: 2SD2012 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2012 can be used for catalog matching and distributor lookup.

3A, 60V, NPN, Si, POWER TRANSISTOR, TO-220AB, TO-220F, 3 PIN Product overview: 2SD2012 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 60 V, 3 Mhz, 25 W, 3 A, 20 Rohs Compliant Stmicroelectronics - 01X0321 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 60 V, 3 Mhz, 25 W, 3 A, 20 Rohs Compliant Stmicroelectronics
01X0321
Bipolar (Bjt) Single Transistor, Npn, 60 V, 3 Mhz, 25 W, 3 A, 20 Rohs Compliant Stmicroelectronics 01X0321
Bipolar (BJT) Single Transistor, NPN, 60 V, 3 MHz, 25 W, 3 A, 20 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 60 V, 3 MHz, 25 W, 3 A, 20 RoHS Compliant: Yes

Supplier's Site Datasheet
TO220-3/NPN SILICON POWER TRANSISTOR - 2SD2012 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TO220-3/NPN SILICON POWER TRANSISTOR
2SD2012
TO220-3/NPN SILICON POWER TRANSISTOR 2SD2012
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-5900-5-ND 276-2SD2012 01X0321 2SD2012
Product Name Single Bipolar Transistors 3A 60V Bipolar Transistor Bipolar (Bjt) Single Transistor, Npn, 60 V, 3 Mhz, 25 W, 3 A, 20 Rohs Compliant Stmicroelectronics TO220-3/NPN SILICON POWER TRANSISTOR
Polarity NPN NPN NPN NPN
Package Type TO-220; TO-220-3 Full Pack TO-3 TO-220
IC(max) 3000 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data