Manufacturer: STMicroelectronics
Win Source Part Number: 1004515-2SD1047
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 700mV @ 700mA, 7A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 1A, 5V
Maximum Power Dissipation: 100W
Alternative Parts (Cross-Reference): FJA4310OTU; 2STC4468; 2SD1047; 2SC5198O;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
NPN BJT Transistor, 140V VCEO, 12A IC, 100W PD, 20MHz Product overview: 2SD1047 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 12A, 100W. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 12A, 100W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1047 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 140V 12A 20MHz 100W Through Hole TO-3P
Bipolar Transistors - BJT High power NPN epitaxial planar bipolar transistor
TRANSISTOR, BIPOL, NPN, 140V, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:12A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1004515-2SD1047 | 276-2SD1047 | 497-11320-5-ND | 2SD1047 | 98Y2581 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1047 | 140V 12A 100W Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Bipol, Npn, 140V, To-3P-3; Transistor Polarity Stmicroelectronics |
| Polarity | NPN; NPN | NPN | NPN | NPN | |
| Package Type | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | TO-3 | ||
| IC(max) | 12000 milliamps | ||||
| VCEO | 140 volts | ||||
| VCBO | 200 volts |