STMicroelectronics 300V 0.1A Bipolar Transistor 2SC5027

Description
Trans GP BJT NPN 300V 0.1A 3-Pin TPS Product overview: 2SC5027 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5027 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 300V 0.1A 3-Pin TPS Product overview: 2SC5027 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5027 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
300V 0.1A Bipolar Transistor
276-2SC5027
300V 0.1A Bipolar Transistor 276-2SC5027
Trans GP BJT NPN 300V 0.1A 3-Pin TPS Product overview: 2SC5027 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5027 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.1A 3-Pin TPS Product overview: 2SC5027 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5027 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156855-2SC5027 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156855-2SC5027
Discrete Semiconductor Products 156855-2SC5027
Manufacturer: STMicroelectronics Win Source Part Number: 156855-2SC5027 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5027 Alternative Parts (Cross-Reference): KSC2258AS; KSC2258ASTU; 2SC3789; 2SC3789-E; Introduction Date: February 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 156855-2SC5027
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5027
Alternative Parts (Cross-Reference): KSC2258AS; KSC2258ASTU; 2SC3789; 2SC3789-E;
Introduction Date: February 18, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5027 156855-2SC5027
Product Name 300V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data