STMicroelectronics Discrete Semiconductor Products 2SC3258

Description
Manufacturer: STMicroelectronics Win Source Part Number: 155689-2SC3258 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3258 Alternative Parts (Cross-Reference): BD539B-S; BD539B; 2SD1236LR; 2SD1267AP; Introduction Date: April 22, 2006 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 155689-2SC3258 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3258 Alternative Parts (Cross-Reference): BD539B-S; BD539B; 2SD1236LR; 2SD1267AP; Introduction Date: April 22, 2006 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155689-2SC3258 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155689-2SC3258
Discrete Semiconductor Products 155689-2SC3258
Manufacturer: STMicroelectronics Win Source Part Number: 155689-2SC3258 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3258 Alternative Parts (Cross-Reference): BD539B-S; BD539B; 2SD1236LR; 2SD1267AP; Introduction Date: April 22, 2006 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 155689-2SC3258
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3258
Alternative Parts (Cross-Reference): BD539B-S; BD539B; 2SD1236LR; 2SD1267AP;
Introduction Date: April 22, 2006
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
80V 5A Bipolar Transistor
276-2SC3258
80V 5A Bipolar Transistor 276-2SC3258
Trans GP BJT NPN 80V 5A 3-Pin(3+Tab) TO-220AB Product overview: 2SC3258 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3258 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 5A 3-Pin(3+Tab) TO-220AB Product overview: 2SC3258 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3258 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155689-2SC3258 276-2SC3258
Product Name Discrete Semiconductor Products 80V 5A Bipolar Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222838 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP5216H6327XTSA1 - 769789-BCP5216H6327XTSA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3
View Details
4 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers