STMicroelectronics, Inc. Single Bipolar Transistors 2SB772

Description
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 12.5W Through Hole SOT-32-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 12.5W Through Hole SOT-32-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-4829-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-4829-5-ND
Single Bipolar Transistors 497-4829-5-ND
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 12.5W Through Hole SOT-32-3

Bipolar (BJT) Transistor PNP 30V 3A 100MHz 12.5W Through Hole SOT-32-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB772 - 1004316-2SB772 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB772
1004316-2SB772
TRANSISTORS - Transistors (BJT) - Single - 2SB772 1004316-2SB772
Manufacturer: STMicroelectronics Win Source Part Number: 1004316-2SB772 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.1V @ 150mA, 3A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 12.5W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1004316-2SB772
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.1V @ 150mA, 3A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 12.5W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A 30V 12.5W Bipolar Transistor
276-2SB772
3A 30V 12.5W Bipolar Transistor 276-2SB772
PNP BJT Transistor, 3A, 30V, 12.5W, TO-126 Product overview: 2SB772 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V, 12.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 30V, 12.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB772 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 3A, 30V, 12.5W, TO-126 Product overview: 2SB772 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V, 12.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 30V, 12.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB772 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -30V; Transistor Polarity Stmicroelectronics - 38M2093 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -30V; Transistor Polarity Stmicroelectronics
38M2093
Bipolar Transistor, Pnp, -30V; Transistor Polarity Stmicroelectronics 38M2093
BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-4829-5-ND 1004316-2SB772 276-2SB772 38M2093
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB772 3A 30V 12.5W Bipolar Transistor Bipolar Transistor, Pnp, -30V; Transistor Polarity Stmicroelectronics
Polarity PNP PNP; PNP PNP PNP
Package Type TO-225AA, TO-126-3 SOT3; SOT-32-3 TO-3
IC(max) 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data