N-Channel 60V 350mA (Tc) 1W (Tc) Through Hole TO-92-3
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 1.8Ohms;ID 0.35A;TO-92;PD 1W;VGS +/-18V;-55
MOSFET N-CH 60V 350MA TO92-3
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-3110-ND | 70013824 | 2N7000 |
| Product Name | Single FETs, MOSFETs | MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 1.8Ohms;ID 0.35A;TO-92;PD 1W;VGS +/-18V;-55 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) |
| V(BR)DSS | 60 volts | ||
| Transconductance | 6.00E-4 kS |