STMicroelectronics, Inc. Single Bipolar Transistors 2N6287

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 20A 160W Chassis Mount TO-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 20A 160W Chassis Mount TO-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2548-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2548-5-ND
Single Bipolar Transistors 497-2548-5-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 20A 160W Chassis Mount TO-3

Bipolar (BJT) Transistor PNP - Darlington 100V 20A 160W Chassis Mount TO-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6287 - 1124095-2N6287 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6287
1124095-2N6287
TRANSISTORS - Transistors (BJT) - Single - 2N6287 1124095-2N6287
Manufacturer: STMicroelectronics Win Source Part Number: 1124095-2N6287 Packaging: Tube Mounting Style: Chassis Mount Transistor Type: PNP - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Status: Obsolete Temperature Range - Operating: 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1mA Alternative Parts (Cross-Reference): 2N6287G; FW26025A1; NTE252; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 2N6287 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 200mA, 20A DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 10A, 3V Maximum Power: 160W

Manufacturer: STMicroelectronics
Win Source Part Number: 1124095-2N6287
Packaging: Tube
Mounting Style: Chassis Mount
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1mA
Alternative Parts (Cross-Reference): 2N6287G; FW26025A1; NTE252;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N6287
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 200mA, 20A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 10A, 3V
Maximum Power: 160W

Buy Now Datasheet
Fort Worth, TX, USA
TRANSISTOR DARLINGTON PNP 100V 20A, TO-3 PKG
70013779
TRANSISTOR DARLINGTON PNP 100V 20A, TO-3 PKG 70013779
TRANSISTOR DARLINGTON PNP 100V 20A, TO-3 PKG

TRANSISTOR DARLINGTON PNP 100V 20A, TO-3 PKG

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6287 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6287
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6287
TRANS PNP DARL 100V 20A TO3

TRANS PNP DARL 100V 20A TO3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 497-2548-5-ND 1124095-2N6287 70013779 2N6287
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6287 TRANSISTOR DARLINGTON PNP 100V 20A, TO-3 PKG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3 TO-3
Packing Method Tube; Tube Tube; Tube
TJ 200 C (392 F)
Power Gain 750 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details