Bipolar (BJT) Transistor NPN - Darlington 100V 20A 160W Chassis Mount TO-3
TRANSISTOR DARLINGTON NPN 100V 20A, TO-3 PKG
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Transistors | Darlington Transistors |
| Product Number | 497-2563-5-ND | 70013781 |
| Product Name | Single Bipolar Transistors | TRANSISTOR DARLINGTON NPN 100V 20A, TO-3 PKG |
| Polarity | NPN | NPN |