Bipolar (BJT) Transistor NPN - Darlington 100V 12A 4MHz 150W Chassis Mount TO-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1124047-2N6059
Packaging: Tube
Mounting Style: Chassis Mount
Transistor Type: NPN - Darlington
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N6059
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 120mA, 12A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 6A, 3V
Maximum Power: 150W
TRANS NPN DARL 100V 12A TO3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2561-5-ND | 1124047-2N6059 | 2N6059 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N6059 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| TJ | 200 C (392 F) | ||
| Power Gain | 750 dB |