STMicroelectronics, Inc. 4A 80V Bipolar Transistor 2N6039

Description
4A 80V NPN Si Power BJT TO-126 Product overview: 2N6039 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6039 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A 80V NPN Si Power BJT TO-126 Product overview: 2N6039 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6039 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 80V Bipolar Transistor
276-2N6039
4A 80V Bipolar Transistor 276-2N6039
4A 80V NPN Si Power BJT TO-126 Product overview: 2N6039 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6039 can be used for catalog matching and distributor lookup.

4A 80V NPN Si Power BJT TO-126 Product overview: 2N6039 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-2560-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2560-5-ND
Single Bipolar Transistors 497-2560-5-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole SOT-32-3

Buy Now Datasheet
Transistor - 16447188 - Radwell International
Willingboro, NJ, United States
Transistor
16447188
Transistor 16447188
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-126, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-126, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRANS NPN DARL 80V 4A SOT-32 - 761-2N6039 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 80V 4A SOT-32
761-2N6039
TRANS NPN DARL 80V 4A SOT-32 761-2N6039
TRANS NPN DARL 80V 4A SOT-32

TRANS NPN DARL 80V 4A SOT-32

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Transistors
Product Number 276-2N6039 497-2560-5-ND 16447188 761-2N6039
Product Name 4A 80V Bipolar Transistor Single Bipolar Transistors Transistor TRANS NPN DARL 80V 4A SOT-32
Polarity NPN; PNP NPN NPN; PNP; PNP, NPN
IC(max) 4000 milliamps
VCEO 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC817K-40W - BC817K-40W - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT23; SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details
Bipolar Transistors - 2467585 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers