STMicroelectronics Through-Hole 160V 0.6A Bipolar Transistor 2N5551HR

Description
NPN BJT Transistor 160V 0.6A TO-18 3-Pin Through Hole Product overview: 2N5551HR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 160V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5551HR can be used for catalog matching and distributor lookup.
Request a Quote
Description
NPN BJT Transistor 160V 0.6A TO-18 3-Pin Through Hole Product overview: 2N5551HR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 160V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5551HR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 160V 0.6A Bipolar Transistor
283-2N5551HR
Through-Hole 160V 0.6A Bipolar Transistor 283-2N5551HR
NPN BJT Transistor 160V 0.6A TO-18 3-Pin Through Hole Product overview: 2N5551HR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 160V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5551HR can be used for catalog matching and distributor lookup.

NPN BJT Transistor 160V 0.6A TO-18 3-Pin Through Hole Product overview: 2N5551HR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 160V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5551HR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2N5551HR - 1036409-2N5551HR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2N5551HR
1036409-2N5551HR
TRANSISTORS - RF Transistors (BJT) - 2N5551HR 1036409-2N5551HR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036409-2N5551HR Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -65 °C Max Power Dissipation: 360 mW Collector Base Voltage (VCBO): 180 V Collector Emitter Voltage (VCEO): 160 V Max Collector Current: 600 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036409-2N5551HR
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -65 °C
Max Power Dissipation: 360 mW
Collector Base Voltage (VCBO): 180 V
Collector Emitter Voltage (VCEO): 160 V
Max Collector Current: 600 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2N5551HR 1036409-2N5551HR
Product Name Through-Hole 160V 0.6A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2N5551HR
IC(max) 600 milliamps
VCBO 180 volts
PD 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data