Manufacturer: STMicroelectronics
Win Source Part Number: 1123938-2N5195
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-32-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: 2N5195
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 1A, 4A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 1.5A, 2V
Maximum Power: 40W
Bipolar (BJT) Transistor PNP 80V 4A 2MHz 40W Through Hole SOT-32-3
STMICROELECTRONICS 2N5195 Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 2 MHz, 40 W, -4 A, 20 hFE
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1123938-2N5195 | 497-2585-5-ND | 761-2N5195 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5195 | Single Bipolar Transistors | STMICROELECTRONICS 2N5195 Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 2 MHz, 40 W, -4 A, 20 hFE |
| Polarity | PNP | PNP | PNP; PNP |
| Package Type | SOT3 | TO-225AA, TO-126-3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| TJ | 150 C (302 F) | 150 C (302 F) | |
| Power Gain | 20 dB |