STMicroelectronics, Inc. Single Bipolar Transistors 2N5191

Description
Bipolar (BJT) Transistor NPN 60V 4A 2MHz 40W Through Hole SOT-32-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 4A 2MHz 40W Through Hole SOT-32-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2601-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2601-5-ND
Single Bipolar Transistors 497-2601-5-ND
Bipolar (BJT) Transistor NPN 60V 4A 2MHz 40W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 60V 4A 2MHz 40W Through Hole SOT-32-3

Buy Now Datasheet
Single Bipolar Transistors - 1805-2N5191-CHPOP - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1805-2N5191-CHPOP
Single Bipolar Transistors 1805-2N5191-CHPOP
Bipolar (BJT) Transistor NPN 60V 4A 2MHz 40W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 60V 4A 2MHz 40W Through Hole SOT-32-3

Buy Now Datasheet
Bipolar Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics - 89K1162 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics
89K1162
Bipolar Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics 89K1162
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors
Product Number 497-2601-5-ND 89K1162
Product Name Single Bipolar Transistors Bipolar Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC847SH6359XTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1219416 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details