Bipolar (BJT) Transistor NPN 40V 200mA 270MHz 625mW Through Hole TO-92-3
BJT TO92 40V NPN 0.625W 150C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-2395-ND | 2N3904 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |