STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - 2N3771 2N3771

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1123782-2N3771 Packaging: Tube Mounting Style: Chassis Mount Transistor Type: NPN Frequency - Transition: 200kHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Status: Obsolete Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 2N3771 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 4V at 6A, 30A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 15A, 4V Maximum Power: 150W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1123782-2N3771 Packaging: Tube Mounting Style: Chassis Mount Transistor Type: NPN Frequency - Transition: 200kHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Status: Obsolete Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 2N3771 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 4V at 6A, 30A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 15A, 4V Maximum Power: 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3771 - 1123782-2N3771 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3771
1123782-2N3771
TRANSISTORS - Transistors (BJT) - Single - 2N3771 1123782-2N3771
Manufacturer: STMicroelectronics Win Source Part Number: 1123782-2N3771 Packaging: Tube Mounting Style: Chassis Mount Transistor Type: NPN Frequency - Transition: 200kHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Status: Obsolete Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 2N3771 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 4V at 6A, 30A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 15A, 4V Maximum Power: 150W

Manufacturer: STMicroelectronics
Win Source Part Number: 1123782-2N3771
Packaging: Tube
Mounting Style: Chassis Mount
Transistor Type: NPN
Frequency - Transition: 200kHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N3771
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 6A, 30A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 15A, 4V
Maximum Power: 150W

Buy Now
Single Bipolar Transistors - 497-2584-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2584-5-ND
Single Bipolar Transistors 497-2584-5-ND
Bipolar (BJT) Transistor NPN 40V 30A 200kHz 150W Chassis Mount TO-3

Bipolar (BJT) Transistor NPN 40V 30A 200kHz 150W Chassis Mount TO-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1123782-2N3771 497-2584-5-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3771 Single Bipolar Transistors
Polarity NPN NPN
Package Type TO-3; SOT3 TO-3; TO-204AA, TO-3
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44Z - 1020789-AUIRFZ44Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details