Manufacturer: STMicroelectronics
Win Source Part Number: 037513-1N5711
Category: Discrete Semiconductor Products
Family: RF Diodes
Packaging: Reel
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1
Catalog: Small Signal Schottky Diodes
No: 426063
Current - Max: 15mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 70V
Capacitance @ Vr F: 2pF @ 0V 1MHz
Power Dissipation (Max): 430mW
Family Name: 1N5711
Alternative Parts (Cross-Reference): 5082-2810; 5082-2811;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 037513-1N5711 |
| Product Name | Discrete Semiconductor Products |