STMicroelectronics 400V 8A Bipolar Transistor 13007DFP

Description
TRANS NPN 400V 8A TO-220FP Product overview: 13007DFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-13007DFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 8A TO-220FP Product overview: 13007DFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-13007DFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 8A Bipolar Transistor
276-13007DFP
400V 8A Bipolar Transistor 276-13007DFP
TRANS NPN 400V 8A TO-220FP Product overview: 13007DFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-13007DFP can be used for catalog matching and distributor lookup.

TRANS NPN 400V 8A TO-220FP Product overview: 13007DFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-13007DFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 13007DFP - 074943-13007DFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 13007DFP
074943-13007DFP
TRANSISTORS - Transistors (BJT) - Single - 13007DFP 074943-13007DFP
Manufacturer: STMicroelectronics Win Source Part Number: 074943-13007DFP Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 2V @ 2A, 8A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 8 @ 5A, 5V Maximum Power Dissipation: 36W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 074943-13007DFP
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 2V @ 2A, 8A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 8 @ 5A, 5V
Maximum Power Dissipation: 36W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-13007DFP 074943-13007DFP
Product Name 400V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 13007DFP
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data