STMicroelectronics Hard To Find - 1.5KE6V8A 1.5KE6V8A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1120825-1.5KE6V8A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 746A (8/20μs) Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.8V Voltage - Breakdown (Minimum): 6.45V Voltage - Clamping (Maximum) at Ipp: 13.4V Capacitance at Frequency: 9500pF at 1MHz
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1120825-1.5KE6V8A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 746A (8/20μs) Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.8V Voltage - Breakdown (Minimum): 6.45V Voltage - Clamping (Maximum) at Ipp: 13.4V Capacitance at Frequency: 9500pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5KE6V8A - 1120825-1.5KE6V8A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5KE6V8A
1120825-1.5KE6V8A
Hard To Find - 1.5KE6V8A 1120825-1.5KE6V8A
Manufacturer: STMicroelectronics Win Source Part Number: 1120825-1.5KE6V8A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 746A (8/20μs) Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.8V Voltage - Breakdown (Minimum): 6.45V Voltage - Clamping (Maximum) at Ipp: 13.4V Capacitance at Frequency: 9500pF at 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1120825-1.5KE6V8A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 746A (8/20μs)
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5KE
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.8V
Voltage - Breakdown (Minimum): 6.45V
Voltage - Clamping (Maximum) at Ipp: 13.4V
Capacitance at Frequency: 9500pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120825-1.5KE6V8A
Product Name Hard To Find - 1.5KE6V8A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2042191P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-15P - L22615-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details