STMicroelectronics Hard To Find - 1.5KE36CA 1.5KE36CA

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1120817-1.5KE36CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 156A (8/20μs) Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices Family Part Number: 1.5KE Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 30.8V Voltage - Breakdown (Minimum): 34.2V Voltage - Clamping (Maximum) at Ipp: 64.3V Capacitance at Frequency: 1250pF at 1MHz
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1120817-1.5KE36CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 156A (8/20μs) Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices Family Part Number: 1.5KE Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 30.8V Voltage - Breakdown (Minimum): 34.2V Voltage - Clamping (Maximum) at Ipp: 64.3V Capacitance at Frequency: 1250pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5KE36CA - 1120817-1.5KE36CA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5KE36CA
1120817-1.5KE36CA
Hard To Find - 1.5KE36CA 1120817-1.5KE36CA
Manufacturer: STMicroelectronics Win Source Part Number: 1120817-1.5KE36CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 156A (8/20μs) Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices Family Part Number: 1.5KE Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 30.8V Voltage - Breakdown (Minimum): 34.2V Voltage - Clamping (Maximum) at Ipp: 64.3V Capacitance at Frequency: 1250pF at 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1120817-1.5KE36CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 156A (8/20μs)
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Family Part Number: 1.5KE
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 30.8V
Voltage - Breakdown (Minimum): 34.2V
Voltage - Clamping (Maximum) at Ipp: 64.3V
Capacitance at Frequency: 1250pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120817-1.5KE36CA
Product Name Hard To Find - 1.5KE36CA
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Timer Plug Auto Reset 5-20P UL Recoginzed - G20PATR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details