Stinger Electronics Ring Terminals 8 Ga To 5/16" Ring Pro Series 4 Pack; Stud Size - Metric Stinger SPT5108

Description
Ring Terminals 8 GA to 5/16" Ring Pro Series 4 Pack; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:
Description
Ring Terminals 8 GA to 5/16" Ring Pro Series 4 Pack; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals 8 Ga To 5/16
Chicago, IL, United States
Ring Terminals 8 Ga To 5/16" Ring Pro Series 4 Pack; Stud Size - Metric Stinger
33AC5922
Ring Terminals 8 Ga To 5/16" Ring Pro Series 4 Pack; Stud Size - Metric Stinger 33AC5922
Ring Terminals 8 GA to 5/16" Ring Pro Series 4 Pack; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Ring Terminals 8 GA to 5/16" Ring Pro Series 4 Pack; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC5922
Product Name Ring Terminals 8 Ga To 5/16" Ring Pro Series 4 Pack; Stud Size - Metric Stinger
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products