Stinger Electronics Ring Terminals 4 Ga To 5/16" Ring Pro Series 4 Pack; Stud Size - Metric Stinger SPT5104

Description
Ring Terminals 4 GA to 5/16" Ring Pro Series 4 Pack; Stud Size - Metric:-; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:
Description
Ring Terminals 4 GA to 5/16" Ring Pro Series 4 Pack; Stud Size - Metric:-; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals 4 Ga To 5/16
Chicago, IL, United States
Ring Terminals 4 Ga To 5/16" Ring Pro Series 4 Pack; Stud Size - Metric Stinger
33AC5921
Ring Terminals 4 Ga To 5/16" Ring Pro Series 4 Pack; Stud Size - Metric Stinger 33AC5921
Ring Terminals 4 GA to 5/16" Ring Pro Series 4 Pack; Stud Size - Metric:-; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Ring Terminals 4 GA to 5/16" Ring Pro Series 4 Pack; Stud Size - Metric:-; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC5921
Product Name Ring Terminals 4 Ga To 5/16" Ring Pro Series 4 Pack; Stud Size - Metric Stinger
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details