Stinger Electronics 2 Channel Rca Interconnect Cable 4000 Series 17 ; Connector Type A Stinger SI4217

Description
2 Channel RCA Interconnect Cable 4000 Series 17 ; Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:17ft; Cable Length - Metric:5.2m; Jacket Color:-; Product Range:
Description
2 Channel RCA Interconnect Cable 4000 Series 17 ; Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:17ft; Cable Length - Metric:5.2m; Jacket Color:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
2 Channel Rca Interconnect Cable 4000 Series 17 ; Connector Type A Stinger - 33AC5909 - Newark, An Avnet Company
Chicago, IL, United States
2 Channel Rca Interconnect Cable 4000 Series 17 ; Connector Type A Stinger
33AC5909
2 Channel Rca Interconnect Cable 4000 Series 17 ; Connector Type A Stinger 33AC5909
2 Channel RCA Interconnect Cable 4000 Series 17 ; Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:17ft; Cable Length - Metric:5.2m; Jacket Color:-; Product Range:

2 Channel RCA Interconnect Cable 4000 Series 17 ; Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:17ft; Cable Length - Metric:5.2m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC5909
Product Name 2 Channel Rca Interconnect Cable 4000 Series 17 ; Connector Type A Stinger
Cable Length 17.06 ft (52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
ZK4054-6400-0xxx | Control cable, PUR, 3 x 0.75 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers