Metal enclosure
Long life
Reed contacts, coded
Actuation from front
Switching distance up to 8 mm
With pre-wired cable
Version with LED lamp available on request
Version with higher degree of protection IP 69K available - see chapter / RC SI M30 IP69K Extreme >
Notes
2 mounting nuts are included in delivery
The actuator is not included in the delivery of the switches
steute
Done
Datasheet
Description
Metal enclosure
Long life
Reed contacts, coded
Actuation from front
Switching distance up to 8 mm
With pre-wired cable
Version with LED lamp available on request
Version with higher degree of protection IP 69K available - see chapter / RC SI M30 IP69K Extreme >
Notes
2 mounting nuts are included in delivery
The actuator is not included in the delivery of the switches
Metal enclosure
Long life
Reed contacts, coded
Actuation from front
Switching distance up to 8 mm
With pre-wired cable
Version with LED lamp available on request
Version with higher degree of protection IP 69K available - see chapter / RC SI M30 IP69K Extreme >
Notes
2 mounting nuts are included in delivery
The actuator is not included in the delivery of the switches
Metal enclosure
Long life
Reed contacts, coded
Actuation from front
Switching distance up to 8 mm
With pre-wired cable
Version with LED lamp available on request
Version with higher degree of protection IP 69K available - see chapter / RC SI M30 IP69K Extreme >
Notes
2 mounting nuts are included in delivery
The actuator is not included in the delivery of the switches