steuteSafety Sensors ExtremeRC Si 56 IP69K Extreme
Description
Features/Options
Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions
Thermoplastic enclosure
Long life
Reed contacts, coded
Actuation from front
Switching distance up to 6 mm
With pre-wired cable
Version with LED lamp available on request
steute
Done
Datasheet
Description
Features/Options
Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions
Thermoplastic enclosure
Long life
Reed contacts, coded
Actuation from front
Switching distance up to 6 mm
With pre-wired cable
Version with LED lamp available on request
Features/Options
Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions
Thermoplastic enclosure
Long life
Reed contacts, coded
Actuation from front
Switching distance up to 6 mm
With pre-wired cable
Version with LED lamp available on request
Features/Options
Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions