steute Ex Safety Switches for Hinged Guards Ex 355 V.S

Description
Features/Options Ex zone 1 and 21 Metal enclosure Mounting details to EN 50041 Wiring compartment Actuator can be repositioned by 4 x 90° Actuating shaft can be turned 360° Shaft bore ø 10 mm Gold-plated contacts available on request Special version only for dust Ex zone 22 available N.B.: Please state required approvals for Brazil with your order!
Datasheet
Description
Features/Options Ex zone 1 and 21 Metal enclosure Mounting details to EN 50041 Wiring compartment Actuator can be repositioned by 4 x 90° Actuating shaft can be turned 360° Shaft bore ø 10 mm Gold-plated contacts available on request Special version only for dust Ex zone 22 available N.B.: Please state required approvals for Brazil with your order!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ex Safety Switches for Hinged Guards - Ex 355 V.S - steute
Ridgefield, CT, USA
Ex Safety Switches for Hinged Guards
Ex 355 V.S
Ex Safety Switches for Hinged Guards Ex 355 V.S
Features/Options Ex zone 1 and 21 Metal enclosure Mounting details to EN 50041 Wiring compartment Actuator can be repositioned by 4 x 90° Actuating shaft can be turned 360° Shaft bore ø 10 mm Gold-plated contacts available on request Special version only for dust Ex zone 22 available N.B.: Please state required approvals for Brazil with your order!

Features/Options

  • Ex zone 1 and 21
  • Metal enclosure
  • Mounting details to EN 50041
  • Wiring compartment
  • Actuator can be repositioned by 4 x 90°
  • Actuating shaft can be turned 360°
  • Shaft bore ø 10 mm
  • Gold-plated contacts available on request
  • Special version only for dust Ex zone 22 available
  • N.B.: Please state required approvals for Brazil with your order!
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Mechanical Safety Interlock Switches
Product Number Ex 355 V.S
Product Name Ex Safety Switches for Hinged Guards
Features Explosion Proof
NC Contacts 2
CO Contacts 1
Switch Type Electrical Switching
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410151 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1069564-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details