Stereolabs Inc. 3D Vision Systems ZED 2i

Description
Built for Spatial AI. Durable and versatile IP66 stereo camera, built to withstand challenging environments. The most powerful camera for depth and AI. The new ZED 2i brings spatial perception to a whole new level. The stereo camera features an all-new mechanical design with new lens options, polarizing filter, secure USB Type-C connector, and more. Wide-Angle 3D AI Camera Combine long-range depth perception with AI to perceive your environment in 3D with up to a 120° wide-angle field of view. Multiple Lens Selection with Polarizer Select a 2.1mm or a 4mm lens depending on your application. Add a built-in CPL polarizing filter when working outdoors. IP66-rated Enclosure Resistant to dust, water and humidity, the new ZED-2i is designed for outdoor applications and challenging medical, industrial, agricultural environments, and more. Multiple Mounting Options With its multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment. Built-in IMU, Barometer & Magnetometer Featuring 9-DoF sensors for spatial and positional awareness. Factory calibrated on 6-axis with robotic arms. Secure USB Type-C Connection Use a highly reliable USB 3.0 type-C cable with thumbscrew locking connectors and ensure a secure interconnection for your systems. Build smart applications with the most advanced 3D AI software stack This new stereo camera combines advanced depth sensing with AI, letting you build cutting-edge spatial intelligence and virtually replicate the physical world. Read Docs > AI-powered Depth Sensing. The camera uses stereo vision and neural networks to reproduce human vision, enabling depth perception from 0.2 to 20m. 3D Positional Tracking and Mapping. Using visual-inertial SLAM technology, track the motion and location of your device and build a 3D map of your surroundings on a large scale. Spatial Object Detection. Detect persons and objects with spatial context. Place them on a map using floor plane detection, and track their movements in 3D. Large-Scale 3D Skeleton Tracking. For the first time, you can track multiple 3D human skeletons with a wide angle, at long range and in any environment. Accelerating the development of autonomous machines. Robots are machines that need to sense, decide and act. We make it easy to develop, test and deploy intelligent robotics applications in the field. New IP66-Rated Enclosure. Resistant to dust, water and humidity, the new ZED-2i is designed for outdoor applications and challenging industrial, agricultural environments, and more. Multiple Mounting Options. With its multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment. Combine this with a highly reliable USB 3.0 type-C cable to ensure a secure interconnection for your systems. Select the Best Lens for your Application. The ZED 2i stereo camera now comes with new lens options. Choose between a 2mm lens for a wide field of view or a 4mm lens for increased depth and image quality at long range. 2.1 mm The 2.1mm fixed focal lens provides an ultra wide field of view with optically corrected distortion for increase image quality. 4 mm If you need increased resolution and depth accuracy at longer range, select the 4mm focal length lens. No More Reflections with Polarizing Filters. Benefit from the highest possible image quality with a built-in polarizing filter when working outdoors. This filter helps reduce glare and reflections and increases color depth and quality as well. Sensors Everywhere. Featuring next-generation IMU, barometer, magnetometer and temperature sensors. Factory calibrated on 6 axis with robotic arms.
Description
Built for Spatial AI. Durable and versatile IP66 stereo camera, built to withstand challenging environments. The most powerful camera for depth and AI. The new ZED 2i brings spatial perception to a whole new level. The stereo camera features an all-new mechanical design with new lens options, polarizing filter, secure USB Type-C connector, and more. Wide-Angle 3D AI Camera Combine long-range depth perception with AI to perceive your environment in 3D with up to a 120° wide-angle field of view. Multiple Lens Selection with Polarizer Select a 2.1mm or a 4mm lens depending on your application. Add a built-in CPL polarizing filter when working outdoors. IP66-rated Enclosure Resistant to dust, water and humidity, the new ZED-2i is designed for outdoor applications and challenging medical, industrial, agricultural environments, and more. Multiple Mounting Options With its multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment. Built-in IMU, Barometer & Magnetometer Featuring 9-DoF sensors for spatial and positional awareness. Factory calibrated on 6-axis with robotic arms. Secure USB Type-C Connection Use a highly reliable USB 3.0 type-C cable with thumbscrew locking connectors and ensure a secure interconnection for your systems. Build smart applications with the most advanced 3D AI software stack This new stereo camera combines advanced depth sensing with AI, letting you build cutting-edge spatial intelligence and virtually replicate the physical world. Read Docs > AI-powered Depth Sensing. The camera uses stereo vision and neural networks to reproduce human vision, enabling depth perception from 0.2 to 20m. 3D Positional Tracking and Mapping. Using visual-inertial SLAM technology, track the motion and location of your device and build a 3D map of your surroundings on a large scale. Spatial Object Detection. Detect persons and objects with spatial context. Place them on a map using floor plane detection, and track their movements in 3D. Large-Scale 3D Skeleton Tracking. For the first time, you can track multiple 3D human skeletons with a wide angle, at long range and in any environment. Accelerating the development of autonomous machines. Robots are machines that need to sense, decide and act. We make it easy to develop, test and deploy intelligent robotics applications in the field. New IP66-Rated Enclosure. Resistant to dust, water and humidity, the new ZED-2i is designed for outdoor applications and challenging industrial, agricultural environments, and more. Multiple Mounting Options. With its multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment. Combine this with a highly reliable USB 3.0 type-C cable to ensure a secure interconnection for your systems. Select the Best Lens for your Application. The ZED 2i stereo camera now comes with new lens options. Choose between a 2mm lens for a wide field of view or a 4mm lens for increased depth and image quality at long range. 2.1 mm The 2.1mm fixed focal lens provides an ultra wide field of view with optically corrected distortion for increase image quality. 4 mm If you need increased resolution and depth accuracy at longer range, select the 4mm focal length lens. No More Reflections with Polarizing Filters. Benefit from the highest possible image quality with a built-in polarizing filter when working outdoors. This filter helps reduce glare and reflections and increases color depth and quality as well. Sensors Everywhere. Featuring next-generation IMU, barometer, magnetometer and temperature sensors. Factory calibrated on 6 axis with robotic arms.

Suppliers

Company
Product
Description
Supplier Links
3D Vision Systems - ZED 2i - Stereolabs Inc.
San Francisco, CA, United States
3D Vision Systems
ZED 2i
3D Vision Systems ZED 2i
Built for Spatial AI. Durable and versatile IP66 stereo camera, built to withstand challenging environments. The most powerful camera for depth and AI. The new ZED 2i brings spatial perception to a whole new level. The stereo camera features an all-new mechanical design with new lens options, polarizing filter, secure USB Type-C connector, and more. Wide-Angle 3D AI Camera Combine long-range depth perception with AI to perceive your environment in 3D with up to a 120° wide-angle field of view. Multiple Lens Selection with Polarizer Select a 2.1mm or a 4mm lens depending on your application. Add a built-in CPL polarizing filter when working outdoors. IP66-rated Enclosure Resistant to dust, water and humidity, the new ZED-2i is designed for outdoor applications and challenging medical, industrial, agricultural environments, and more. Multiple Mounting Options With its multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment. Built-in IMU, Barometer & Magnetometer Featuring 9-DoF sensors for spatial and positional awareness. Factory calibrated on 6-axis with robotic arms. Secure USB Type-C Connection Use a highly reliable USB 3.0 type-C cable with thumbscrew locking connectors and ensure a secure interconnection for your systems. Build smart applications with the most advanced 3D AI software stack This new stereo camera combines advanced depth sensing with AI, letting you build cutting-edge spatial intelligence and virtually replicate the physical world. Read Docs > AI-powered Depth Sensing. The camera uses stereo vision and neural networks to reproduce human vision, enabling depth perception from 0.2 to 20m. 3D Positional Tracking and Mapping. Using visual-inertial SLAM technology, track the motion and location of your device and build a 3D map of your surroundings on a large scale. Spatial Object Detection. Detect persons and objects with spatial context. Place them on a map using floor plane detection, and track their movements in 3D. Large-Scale 3D Skeleton Tracking. For the first time, you can track multiple 3D human skeletons with a wide angle, at long range and in any environment. Accelerating the development of autonomous machines. Robots are machines that need to sense, decide and act. We make it easy to develop, test and deploy intelligent robotics applications in the field. New IP66-Rated Enclosure. Resistant to dust, water and humidity, the new ZED-2i is designed for outdoor applications and challenging industrial, agricultural environments, and more. Multiple Mounting Options. With its multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment. Combine this with a highly reliable USB 3.0 type-C cable to ensure a secure interconnection for your systems. Select the Best Lens for your Application. The ZED 2i stereo camera now comes with new lens options. Choose between a 2mm lens for a wide field of view or a 4mm lens for increased depth and image quality at long range. 2.1 mm The 2.1mm fixed focal lens provides an ultra wide field of view with optically corrected distortion for increase image quality. 4 mm If you need increased resolution and depth accuracy at longer range, select the 4mm focal length lens. No More Reflections with Polarizing Filters. Benefit from the highest possible image quality with a built-in polarizing filter when working outdoors. This filter helps reduce glare and reflections and increases color depth and quality as well. Sensors Everywhere. Featuring next-generation IMU, barometer, magnetometer and temperature sensors. Factory calibrated on 6 axis with robotic arms.

Built for Spatial AI.

Durable and versatile IP66 stereo camera, built to withstand challenging environments.

The most powerful camera for depth and AI.
The new ZED 2i brings spatial perception to a whole new level. The stereo camera features an all-new mechanical design with new lens options, polarizing filter, secure USB Type-C connector, and more.

Wide-Angle 3D AI Camera
Combine long-range depth perception with AI to perceive your environment in 3D with up to a 120° wide-angle field of view.
Multiple Lens Selection with Polarizer

Select a 2.1mm or a 4mm lens depending on your application. Add a built-in CPL polarizing filter when working outdoors.
IP66-rated Enclosure

Resistant to dust, water and humidity, the new ZED-2i is designed for outdoor applications and challenging medical, industrial, agricultural environments, and more.
Multiple Mounting Options

With its multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment.
Built-in IMU, Barometer & Magnetometer

Featuring 9-DoF sensors for spatial and positional awareness. Factory calibrated on 6-axis with robotic arms.
Secure USB Type-C Connection

Use a highly reliable USB 3.0 type-C cable with thumbscrew locking connectors and ensure a secure interconnection for your systems.

Build smart applications with the most advanced 3D AI software stack
This new stereo camera combines advanced depth sensing with AI, letting you build cutting-edge spatial intelligence and virtually replicate the physical world. Read Docs >
AI-powered Depth Sensing.

The camera uses stereo vision and neural networks to reproduce human vision, enabling depth perception from 0.2 to 20m.
3D Positional Tracking and Mapping.

Using visual-inertial SLAM technology, track the motion and location of your device and build a 3D map of your surroundings on a large scale.
Spatial Object Detection.

Detect persons and objects with spatial context. Place them on a map using floor plane detection, and track their movements in 3D.
Large-Scale 3D Skeleton Tracking.

For the first time, you can track multiple 3D human skeletons with a wide angle, at long range and in any environment.
Accelerating the development of autonomous machines.

Robots are machines that need to sense, decide and act. We make it easy to develop, test and deploy intelligent robotics applications in the field.
New IP66-Rated Enclosure
.
Resistant to dust, water and humidity, the new ZED-2i is designed for outdoor applications and challenging industrial, agricultural environments, and more.
Multiple Mounting Options.

With its multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment. Combine this with a highly reliable USB 3.0 type-C cable to ensure a secure interconnection for your systems.
Select the Best Lens for your Application.

The ZED 2i stereo camera now comes with new lens options. Choose between a 2mm lens for a wide field of view or a 4mm lens for increased depth and image quality at long range.
2.1 mm

The 2.1mm fixed focal lens provides an ultra wide field of view with optically corrected distortion for increase image quality.
4 mm

If you need increased resolution and depth accuracy at longer range, select the 4mm focal length lens.
No More Reflections with Polarizing Filters.

Benefit from the highest possible image quality with a built-in polarizing filter when working outdoors. This filter helps reduce glare and reflections and increases color depth and quality as well.
Sensors Everywhere.

Featuring next-generation IMU, barometer, magnetometer and temperature sensors. Factory calibrated on 6 axis with robotic arms.

Supplier's Site

Technical Specifications

  Stereolabs Inc.
Product Category Machine Vision Systems
Product Number ZED 2i
Product Name 3D Vision Systems
Unlock Full Specs
to access all available technical data