StellarNet, Inc. LED Sources SL1-Blue

Description
SL1-BLUE Excitation Sources Spectral Range - LED dependant, optional white Extensive Life - LEDs have extremely long life Flexibility - user replaceable LEDs take less than a few seconds to replace Small Footprint - only 1.5" x 3" x 3.5" Powered Flexibility - 12VDC standard or 5VDC option The SL1-Blue is a miniature light source with a very bright 470nm LED installed. A collimating lens is installed just in front of the SMA fiber optic connector output used for fluorescence excitation.
Description
SL1-BLUE Excitation Sources Spectral Range - LED dependant, optional white Extensive Life - LEDs have extremely long life Flexibility - user replaceable LEDs take less than a few seconds to replace Small Footprint - only 1.5" x 3" x 3.5" Powered Flexibility - 12VDC standard or 5VDC option The SL1-Blue is a miniature light source with a very bright 470nm LED installed. A collimating lens is installed just in front of the SMA fiber optic connector output used for fluorescence excitation.

Suppliers

Company
Product
Description
Supplier Links
LED Sources - SL1-Blue - StellarNet, Inc.
Tampa, FL, USA
LED Sources
SL1-Blue
LED Sources SL1-Blue
SL1-BLUE Excitation Sources Spectral Range - LED dependant, optional white Extensive Life - LEDs have extremely long life Flexibility - user replaceable LEDs take less than a few seconds to replace Small Footprint - only 1.5" x 3" x 3.5" Powered Flexibility - 12VDC standard or 5VDC option The SL1-Blue is a miniature light source with a very bright 470nm LED installed. A collimating lens is installed just in front of the SMA fiber optic connector output used for fluorescence excitation.

SL1-BLUE Excitation Sources

  • Spectral Range - LED dependant, optional white
  • Extensive Life - LEDs have extremely long life
  • Flexibility - user replaceable LEDs take less than a few seconds to replace
  • Small Footprint - only 1.5" x 3" x 3.5"
  • Powered Flexibility - 12VDC standard or 5VDC option

The SL1-Blue is a miniature light source with a very bright 470nm LED installed. A collimating lens is installed just in front of the SMA fiber optic connector output used for fluorescence excitation.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category LED Lamps
Product Number SL1-Blue
Product Name LED Sources
Lamp Power 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details