StellarNet, Inc. Raman Spectrometer Raman-SR-TEC-IG

Description
Raman Spectroscopy Instrumentation • Our Raman spectrometers are ruggedized miniature spectrometers configured specifically for Raman spectroscopy applications using 785nm lasers • Enhanced optics allow for extreme sensitivity and extra low stray light values down to 0.05% • High Resolution models available down to 4 cm-1 with options for maintaining S/N with TEC cooling • Compact size & seriously Rugged for portable and field applications. Metal enclosures are extremely durable! Raman Spectrometer Features • Low cost - Ruggedized - High performance • Shock proof - Permanently aligned optics • Standard Fiber interface to Raman probes • SpectraWiz Software and SDK included Free • Simple USB2 interface to Netbook & PC’s • Suitable for lab, process, or field applications
Description
Raman Spectroscopy Instrumentation • Our Raman spectrometers are ruggedized miniature spectrometers configured specifically for Raman spectroscopy applications using 785nm lasers • Enhanced optics allow for extreme sensitivity and extra low stray light values down to 0.05% • High Resolution models available down to 4 cm-1 with options for maintaining S/N with TEC cooling • Compact size & seriously Rugged for portable and field applications. Metal enclosures are extremely durable! Raman Spectrometer Features • Low cost - Ruggedized - High performance • Shock proof - Permanently aligned optics • Standard Fiber interface to Raman probes • SpectraWiz Software and SDK included Free • Simple USB2 interface to Netbook & PC’s • Suitable for lab, process, or field applications

Suppliers

Company
Product
Description
Supplier Links
Raman Spectrometer - Raman-SR-TEC-IG - StellarNet, Inc.
Tampa, FL, USA
Raman Spectrometer
Raman-SR-TEC-IG
Raman Spectrometer Raman-SR-TEC-IG
Raman Spectroscopy Instrumentation • Our Raman spectrometers are ruggedized miniature spectrometers configured specifically for Raman spectroscopy applications using 785nm lasers • Enhanced optics allow for extreme sensitivity and extra low stray light values down to 0.05% • High Resolution models available down to 4 cm-1 with options for maintaining S/N with TEC cooling • Compact size & seriously Rugged for portable and field applications. Metal enclosures are extremely durable! Raman Spectrometer Features • Low cost - Ruggedized - High performance • Shock proof - Permanently aligned optics • Standard Fiber interface to Raman probes • SpectraWiz Software and SDK included Free • Simple USB2 interface to Netbook & PC’s • Suitable for lab, process, or field applications

Raman Spectroscopy Instrumentation

• Our Raman spectrometers are ruggedized miniature spectrometers configured specifically for Raman spectroscopy applications using 785nm lasers
• Enhanced optics allow for extreme sensitivity and extra low stray light values down to 0.05%
• High Resolution models available down to 4 cm-1 with options for maintaining S/N with TEC cooling
• Compact size & seriously Rugged for portable and field applications. Metal enclosures are extremely durable!

Raman Spectrometer Features

• Low cost - Ruggedized - High performance
• Shock proof - Permanently aligned optics
• Standard Fiber interface to Raman probes
• SpectraWiz Software and SDK included Free
• Simple USB2 interface to Netbook & PC’s
• Suitable for lab, process, or field applications

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Raman Spectrometers
Product Number Raman-SR-TEC-IG
Product Name Raman Spectrometer
Display None
Unlock Full Specs
to access all available technical data

Similar Products

Raman spectroscopic module - C15471 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Range: 50000 to 4000 nm (500000 to 40000 Å)
Resolution: 1.00E6 nm (1.00E7 Å)
View Details
2060 Raman - A472060200C - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Spectral Range: 66667 to 3571 nm (666667 to 35714 Å)
View Details