StellarNet, Inc. EPP2000 Color Measurement System EPP2000-VIS-100

Description
These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color measurement application. As one of StellarNet's concave grating models it has low stray light levels because there are no mirrors in its optical bench. It is engineered with no moving parts which results in shock proof durability, permanent alignment, and a ruggedness unmatched by any spectrometer in its field. The BLACK-Comet-CXR reliably measures CIELAB & Delta E* values. StellarNet's BLACK-Comet-CXR colorimeter is applicable for color measurements of food, beverages, industrial and home liquids, textiles, plastics, pharmaceuticals, and raw materials.
Description
These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color measurement application. As one of StellarNet's concave grating models it has low stray light levels because there are no mirrors in its optical bench. It is engineered with no moving parts which results in shock proof durability, permanent alignment, and a ruggedness unmatched by any spectrometer in its field. The BLACK-Comet-CXR reliably measures CIELAB & Delta E* values. StellarNet's BLACK-Comet-CXR colorimeter is applicable for color measurements of food, beverages, industrial and home liquids, textiles, plastics, pharmaceuticals, and raw materials.

Suppliers

Company
Product
Description
Supplier Links
EPP2000 Color Measurement System - EPP2000-VIS-100 - StellarNet, Inc.
Tampa, FL, USA
EPP2000 Color Measurement System
EPP2000-VIS-100
EPP2000 Color Measurement System EPP2000-VIS-100
These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color measurement application. As one of StellarNet's concave grating models it has low stray light levels because there are no mirrors in its optical bench. It is engineered with no moving parts which results in shock proof durability, permanent alignment, and a ruggedness unmatched by any spectrometer in its field. The BLACK-Comet-CXR reliably measures CIELAB & Delta E* values. StellarNet's BLACK-Comet-CXR colorimeter is applicable for color measurements of food, beverages, industrial and home liquids, textiles, plastics, pharmaceuticals, and raw materials.

These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color measurement application. As one of StellarNet's concave grating models it has low stray light levels because there are no mirrors in its optical bench. It is engineered with no moving parts which results in shock proof durability, permanent alignment, and a ruggedness unmatched by any spectrometer in its field. The BLACK-Comet-CXR reliably measures CIELAB & Delta E* values. StellarNet's BLACK-Comet-CXR colorimeter is applicable for color measurements of food, beverages, industrial and home liquids, textiles, plastics, pharmaceuticals, and raw materials.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Color Sensors
Product Number EPP2000-VIS-100
Product Name EPP2000 Color Measurement System
Application Type True Color Recognition
Unlock Full Specs
to access all available technical data

Similar Products

Two color detectors - K1713-003 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible); Near IR Colors; UV
Number Of Colors Detected 2
Sensing Range 0.0053 mm (2.09E-4 inch)
View Details
Color sensor - SBSI-F-R3C-F12-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Chroma Meter - CL-200A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Input Voltage DC input; 3 VDC
View Details