Stellar Technology LMU Series LVDT - Displacement Sensor Series LMU60X

Description
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.
Description
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

Suppliers

Company
Product
Description
Supplier Links
LMU Series LVDT -  Displacement Sensor - Series LMU60X - Stellar Technology
Amherst, NY, United States
LMU Series LVDT - Displacement Sensor
Series LMU60X
LMU Series LVDT - Displacement Sensor Series LMU60X
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Linear Position Sensors
Product Number Series LMU60X
Product Name LMU Series LVDT - Displacement Sensor
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Displacement encoder - MME-MTS-1250-TLF-AIF - Festo Corporation
Specs
Linearity 0.0200 ±% Full Scale
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details