Stellar Technology LLS Series LVDT - Displacement Sensor Series LLS62X

Description
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.
Description
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

Suppliers

Company
Product
Description
Supplier Links
LLS Series LVDT -  Displacement Sensor - Series LLS62X - Stellar Technology
Amherst, NY, United States
LLS Series LVDT - Displacement Sensor
Series LLS62X
LLS Series LVDT - Displacement Sensor Series LLS62X
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Linear Position Sensors
Product Number Series LLS62X
Product Name LLS Series LVDT - Displacement Sensor
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Position transmitter - SMAT-8M-U-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Repeatability 7.87 mils (200 µm)
Linear Encoder Speed 3000 mm/sec (7087 in/min)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details