Stellar Technology GT32XX Series - High Pressure, Fatigue Rated Pressure Transducers GT32XX-30000

Description
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
GT32XX Series - High Pressure, Fatigue Rated Pressure Transducers - GT32XX-30000 - Stellar Technology
Amherst, NY, United States
GT32XX Series - High Pressure, Fatigue Rated Pressure Transducers
GT32XX-30000
GT32XX Series - High Pressure, Fatigue Rated Pressure Transducers GT32XX-30000
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series GT320 pressure transducers are mV/V output units
designed to address extremely high pressure applications to 100,000
psi. In addition, the special sensor design of the GT320 pressure
transducer makes it ideal for fatigue rated applications for pressures
ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy
pressure transducers provide excellent pressure sensor solutions for
applications such as homogenizing, fuel injection testing, water jet
cutting, and high pressure metal forming. All GT320 products are
constructed of all-welded stainless steel and are manufactured to be
shock and vibration resistant. Acomprehensive selection of pressure
ports and electrical terminations is available. Each unit is shipped with
a 19 point calibration record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT32XX-30000
Product Name GT32XX Series - High Pressure, Fatigue Rated Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP466P -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details