The Series GT320 pressure transducers are mV/V output units
designed to address extremely high pressure applications to 100,000
psi. In addition, the special sensor design of the GT320 pressure
transducer makes it ideal for fatigue rated applications for pressures
ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy
pressure transducers provide excellent pressure sensor solutions for
applications such as homogenizing, fuel injection testing, water jet
cutting, and high pressure metal forming. All GT320 products are
constructed of all-welded stainless steel and are manufactured to be
shock and vibration resistant. Acomprehensive selection of pressure
ports and electrical terminations is available. Each unit is shipped with
a 19 point calibration record traceable to NISTas standard.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | GT320-50000 |
| Product Name | GT320 Series - High Pressure, Fatigue Rated Pressure Transducers |
| Device Category | Sensor or Transducer |
| Sensor Technology | Strain Gauge |
| Measurement Type | Absolute; Gauge |
| Media | Liquid; Gas |