The GT2250 Series is an intrinsically safe electronics package,
which can be integrally added to our standard 4-20mA devices.
Represented as its own product series as the GT2250, it allows
all of our standard mechanical configurations to be utilized. This
not only allows us to maintain years of field-use data but to
implement new configurations by developing “Application-
Solutions” as you, our customers, demand.
Areas of applications where we can assist include,
but are not limited to:
Gage/Absolute/Compou
& Differential Configuration for:
• Submersible Applications
• Oilfield Drilling/Production Applications
• Sanitary Applications
• Flush Mounting Applications
• OEM Customization
• Barometric Correction
• NACE Compatibility in Harsh Environments
• Plant Automation
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact the
sales office closest to you for further definition. In most cases,
independent data sheets support these applications and provide
additional information.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | GT2250-200 |
| Product Name | GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter |
| Signal Output | Analog Current |
| Sensor Technology | Strain Gauge |
| Pressure Measurement | Gauge |
| Media | Liquid; Gas |