The GT16XX series is an competitively
priced, high-accuracy sensor providing
high level outputs. Although the unit
provides many special features as
standard, it’s also designed to accept many
electrical and mechanical options. The unit’s
improved "Static Error Band", provides highly
repeatable operation over a wide temperature environment.
As with all other STI sensors, the GT16XX series offers rugged,
reliable bonded foil strain gage technology and “state of the art” circuit
design. The unit provides low sensitivity to shock and vibration, infinite
resolution and fast response. It is serviceable and compliments the
“Application-Solutio
Areas of applications where we can assist include:
Gage/Absolute/Compou
& Differential Configuration for:
• Oilfield Drilling/Production Applications
• Sanitary Applications
• Flush Mounting Applications
• OEM Customization
• Plant Automation
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact the
sales office closest to you for further definition. In most cases,
independent data sheets support these applications and provide
additional information.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | GT16XX-1000 |
| Product Name | GT16XX Series - Industrial Pressure Transducers / Pressure Transmitters |
| Device Category | Sensor or Transducer |
| Sensor Technology | Strain Gauge |
| Measurement Type | Absolute (optional feature); Gauge (optional feature); Sealed (optional feature) |
| Media | Liquid; Gas |