STEINEL Heat Guns 110091857

Description
HOT AIR TOOL ACCU MH 7 case
Request a Quote
Description
HOT AIR TOOL ACCU MH 7 case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Guns - 479400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Guns
479400
Heat Guns 479400
HOT AIR TOOL ACCU MH 7 case

HOT AIR TOOL ACCU MH 7 case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Blow Guns
Product Number 479400
Product Name Heat Guns
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details