STEINEL Heat Guns 008390

Description
Steinel 008390 Heat Gun
Request a Quote
Description
Steinel 008390 Heat Gun
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Guns - 9094174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Guns
9094174
Heat Guns 9094174
Steinel 008390 Heat Gun

Steinel 008390 Heat Gun

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Blow Guns
Product Number 9094174
Product Name Heat Guns
Unlock Full Specs
to access all available technical data

Similar Products

Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details
Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Original Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
Nozzle Frost Free
View Details