Steinbach & Vollmann GmbH & Co. KG Sealing Strip, Self Adh, Reel Of 10M; Tape Type Steinbach And Vollmann 0.87.0021.0

Description
SEALING STRIP, SELF ADH, REEL OF 10M; Tape Type:Foam; Tape Backing Material:Polychlorop rene; Tape Width - Metric:15mm; Tape Width - Imperial:0.59"; Tape Length - Metric:10m; Tape Length - Imperial:32.81ft; Tape Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
SEALING STRIP, SELF ADH, REEL OF 10M; Tape Type:Foam; Tape Backing Material:Polychlorop rene; Tape Width - Metric:15mm; Tape Width - Imperial:0.59"; Tape Length - Metric:10m; Tape Length - Imperial:32.81ft; Tape Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Strip, Self Adh, Reel Of 10M; Tape Type Steinbach And Vollmann - 95M4557 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Strip, Self Adh, Reel Of 10M; Tape Type Steinbach And Vollmann
95M4557
Sealing Strip, Self Adh, Reel Of 10M; Tape Type Steinbach And Vollmann 95M4557
SEALING STRIP, SELF ADH, REEL OF 10M; Tape Type:Foam; Tape Backing Material:Polychlorop rene; Tape Width - Metric:15mm; Tape Width - Imperial:0.59"; Tape Length - Metric:10m; Tape Length - Imperial:32.81ft; Tape Colour:Black; Product RoHS Compliant: Yes

SEALING STRIP, SELF ADH, REEL OF 10M; Tape Type:Foam; Tape Backing Material:Polychloroprene; Tape Width - Metric:15mm; Tape Width - Imperial:0.59"; Tape Length - Metric:10m; Tape Length - Imperial:32.81ft; Tape Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 95M4557
Product Name Sealing Strip, Self Adh, Reel Of 10M; Tape Type Steinbach And Vollmann
Width 0.5900 inches (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details