STEGO Sensor Cord, 4 Pos M12 Plug-Wtbrcpt, 20M; Connector Type A Stego 244447

Description
SENSOR CORD, 4 POS M12 PLUG-WTBRCPT, 20M; Connector Type A:M12 Plug; Connector Type B:Wire to Board Receptacle; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4 POS M12 PLUG-WTBRCPT, 20M; Connector Type A:M12 Plug; Connector Type B:Wire to Board Receptacle; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4 Pos M12 Plug-Wtbrcpt, 20M; Connector Type A Stego - 37AJ3117 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4 Pos M12 Plug-Wtbrcpt, 20M; Connector Type A Stego
37AJ3117
Sensor Cord, 4 Pos M12 Plug-Wtbrcpt, 20M; Connector Type A Stego 37AJ3117
SENSOR CORD, 4 POS M12 PLUG-WTBRCPT, 20M; Connector Type A:M12 Plug; Connector Type B:Wire to Board Receptacle; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4 POS M12 PLUG-WTBRCPT, 20M; Connector Type A:M12 Plug; Connector Type B:Wire to Board Receptacle; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ3117
Product Name Sensor Cord, 4 Pos M12 Plug-Wtbrcpt, 20M; Connector Type A Stego
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8G4-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 6FT Length - 3021104-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers