STEGO Sensor Cord, 4 Pos M12 Plug-Wtb Rcpt, 5M; Connector Type A Stego 244446

Description
SENSOR CORD, 4 POS M12 PLUG-WTB RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:Wire to Board Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4 POS M12 PLUG-WTB RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:Wire to Board Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4 Pos M12 Plug-Wtb Rcpt, 5M; Connector Type A Stego - 37AJ3116 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4 Pos M12 Plug-Wtb Rcpt, 5M; Connector Type A Stego
37AJ3116
Sensor Cord, 4 Pos M12 Plug-Wtb Rcpt, 5M; Connector Type A Stego 37AJ3116
SENSOR CORD, 4 POS M12 PLUG-WTB RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:Wire to Board Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4 POS M12 PLUG-WTB RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:Wire to Board Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ3116
Product Name Sensor Cord, 4 Pos M12 Plug-Wtb Rcpt, 5M; Connector Type A Stego
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details