STEGO Connector Type A Stego 244363

Description
Connector Type A:-; Connector Type B:-; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:LED 025 Series RoHS Compliant: Yes
Datasheet
Description
Connector Type A:-; Connector Type B:-; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Stego - 24T1319 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Stego
24T1319
Connector Type A Stego 24T1319
Connector Type A:-; Connector Type B:-; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:LED 025 Series RoHS Compliant: Yes

Connector Type A:-; Connector Type B:-; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T1319
Product Name Connector Type A Stego
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details